APITech 7034 Rear Locking Planar Blindmate Connector (Floating) 7034-1

Description
Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications. Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.
Datasheet
Description
Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications. Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7034 Rear Locking Planar Blindmate Connector (Floating) - 7034-1 - APITech
Fairview, PA, United States
7034 Rear Locking Planar Blindmate Connector (Floating)
7034-1
7034 Rear Locking Planar Blindmate Connector (Floating) 7034-1
Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications. Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.

Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface.

Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications.

Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 7034-1
Product Name 7034 Rear Locking Planar Blindmate Connector (Floating)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details