Spectrum Control 7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) 7002-13

Description
High Repeatability Rugged Injection Molded Connectors Stainless Steel Construction Weinschel Brand Product
Datasheet
Description
High Repeatability Rugged Injection Molded Connectors Stainless Steel Construction Weinschel Brand Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) - 7002-13 - APITech
Fairview, PA, United States
7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz)
7002-13
7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz) 7002-13
High Repeatability Rugged Injection Molded Connectors Stainless Steel Construction Weinschel Brand Product
  • High Repeatability
  • Rugged Injection Molded Connectors
  • Stainless Steel Construction
  • Weinschel Brand Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 7002-13
Product Name 7002 High Performance Coaxial Adapter (SMA to N, DC-18 GHz)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details