APITech 6MD25W Fixed Coaxial Attenuator (4.3/10, 25W, DC-6) 6MD25W

Description
See datasheet for ordering instructions
Datasheet
Description
See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6MD25W Fixed Coaxial Attenuator (4.3/10, 25W, DC-6) - 6MD25W - APITech
Fairview, PA, United States
6MD25W Fixed Coaxial Attenuator (4.3/10, 25W, DC-6)
6MD25W
6MD25W Fixed Coaxial Attenuator (4.3/10, 25W, DC-6) 6MD25W
See datasheet for ordering instructions

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6MD25W
Product Name 6MD25W Fixed Coaxial Attenuator (4.3/10, 25W, DC-6)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details