APITech 6D100W Fixed Coaxial Attenuator (7/16 DIN, 100 W, DC-6 GHz) 6D100W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6D100W Fixed Coaxial Attenuator (7/16 DIN, 100 W, DC-6 GHz) - 6D100W - APITech
Fairview, PA, United States
6D100W Fixed Coaxial Attenuator (7/16 DIN, 100 W, DC-6 GHz)
6D100W
6D100W Fixed Coaxial Attenuator (7/16 DIN, 100 W, DC-6 GHz) 6D100W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6D100W
Product Name 6D100W Fixed Coaxial Attenuator (7/16 DIN, 100 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details