Mini-Circuits Attenuators BW-S1W2+

Description
FXD ATTEN 2W SMA F/M 1DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 2W SMA F/M 1DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S1W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S1W2+-ND
Attenuators 3157-BW-S1W2+-ND
FXD ATTEN 2W SMA F/M 1DB ROHS

FXD ATTEN 2W SMA F/M 1DB ROHS

Buy Now Datasheet
Attenuators - BW-S1W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S1W2+
Attenuators BW-S1W2+
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S1W2+-ND BW-S1W2+
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-BW-S2W5+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details