APITech 6B10W Fixed Coaxial Attenuator (SMA, 10W, DC-6 GHz) 6B10W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6B10W Fixed Coaxial Attenuator (SMA, 10W, DC-6 GHz) - 6B10W - APITech
Fairview, PA, United States
6B10W Fixed Coaxial Attenuator (SMA, 10W, DC-6 GHz)
6B10W
6B10W Fixed Coaxial Attenuator (SMA, 10W, DC-6 GHz) 6B10W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6B10W
Product Name 6B10W Fixed Coaxial Attenuator (SMA, 10W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details