APITech 6B100WR Fixed Coaxial Attenuator (SMA, 100 W, DC-6 GHz) 6B100WR

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6B100WR Fixed Coaxial Attenuator (SMA, 100 W, DC-6 GHz) - 6B100WR - APITech
Fairview, PA, United States
6B100WR Fixed Coaxial Attenuator (SMA, 100 W, DC-6 GHz)
6B100WR
6B100WR Fixed Coaxial Attenuator (SMA, 100 W, DC-6 GHz) 6B100WR
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6B100WR
Product Name 6B100WR Fixed Coaxial Attenuator (SMA, 100 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4203-SMCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details