Mini-Circuits Attenuators UNAT-1A+

Description
1 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
1 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-1A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-1A+-ND
Attenuators 3157-UNAT-1A+-ND
1 DB FIXED ATT, DC - 6000 MHZ

1 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - UNAT-1A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-1A+
Attenuators UNAT-1A+
RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-1A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-1A+
RF and Wireless - Attenuators UNAT-1A+
1 DB FIXED ATT, DC - 6000 MHZ

1 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-1A+-ND UNAT-1A+ UNAT-1A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Jitter Attenuators - SI5342A-D08511-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details