Weinschel 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-9-12

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) - 69A-9-12 - APITech
Fairview, PA, United States
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
69A-9-12
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-9-12
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 69A-9-12
Product Name 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details