Mini-Circuits Attenuators VAT-10W2+

Description
10 DB FXD ATTEN, DC - 6000 MHZ
Request a Quote Datasheet
Description
10 DB FXD ATTEN, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-10W2+-ND - DigiKey
Thief River Falls, MN, United States
10 DB FXD ATTEN, DC - 6000 MHZ

10 DB FXD ATTEN, DC - 6000 MHZ

Buy Now Datasheet
6000 MHZ Attenuator - 852-VAT-10W2+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6000 MHZ Attenuator
852-VAT-10W2+
6000 MHZ Attenuator 852-VAT-10W2+
10 DB FXD ATTEN, DC - 6000 MHZ Product overview: VAT-10W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-VAT-10W2+ can be used for catalog matching and distributor lookup.

10 DB FXD ATTEN, DC - 6000 MHZ Product overview: VAT-10W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-VAT-10W2+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-10W2+-ND 852-VAT-10W2+
Product Name Attenuators 6000 MHZ Attenuator
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-RCAT-00+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details