Mini-Circuits Attenuators DAT-15R5A-SP+

Description
DIGITAL STEP ATTN, DC - 4000 MHZ
Request a Quote Datasheet
Description
DIGITAL STEP ATTN, DC - 4000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-DAT-15R5A-SP+CT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL STEP ATTN, DC - 4000 MHZ

DIGITAL STEP ATTN, DC - 4000 MHZ

Buy Now Datasheet
Attenuators - 3157-DAT-15R5A-SP+DKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL STEP ATTN, DC - 4000 MHZ

DIGITAL STEP ATTN, DC - 4000 MHZ

Buy Now Datasheet
Attenuators - 3157-DAT-15R5A-SP+TR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL STEP ATTN, DC - 4000 MHZ

DIGITAL STEP ATTN, DC - 4000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-DAT-15R5A-SP+CT-ND
Product Name Attenuators
Attenuation 0.0 to 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-BW-S1W2+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details