Spectrum Control 68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) 68-20-33

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) - 68-20-33 - APITech
Fairview, PA, United States
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz)
68-20-33
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) 68-20-33
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Convection Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 68-20-33
Product Name 68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Attenuators - 3157-KAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers