Mini-Circuits Attenuators LAT-6+

Description
6 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet
Description
6 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-6+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-6+CT-ND
Attenuators 3157-LAT-6+CT-ND
6 DB SMT FXD ATTEN, DC-2500 MHZ

6 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
6 DB SMT FXD ATTEN, DC-2500 MHZ

6 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-6+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-6+TR-ND
Attenuators 3157-LAT-6+TR-ND
6 DB SMT FXD ATTEN, DC-2500 MHZ

6 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-6+CT-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-QAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers