APITech 66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) 66-10-21

Description
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
Datasheet
Description
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) - 66-10-21 - APITech
Fairview, PA, United States
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz)
66-10-21
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) 66-10-21
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
  • Quality injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Broadband performance, Ideal for test applications.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 66-10-21
Product Name 66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details