Mini-Circuits Attenuators VAT-5A+

Description
5 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
5 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-5A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-5A+-ND
Attenuators 3157-VAT-5A+-ND
5 DB FIXED ATT, DC - 6000 MHZ

5 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-5A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-5A+
Attenuators VAT-5A+
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 1.4W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 1.4W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-5A+-ND VAT-5A+
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-UNAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details