SPECTRUM CONTROL
56-6 -- 56 FIXED COAXIAL ATTENUATOR (3.5MM, DC-26.5 GHZ)
Spectrum Control
56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz)
56-6
Description
Useable to 28 GHz
Precision 3.5mm Connectors
Low SWR & Flat Response
Weinschel Product
Description
Useable to 28 GHz
Precision 3.5mm Connectors
Low SWR & Flat Response
Weinschel Product
Datasheet
Suppliers
56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz)
56-6
Useable to 28 GHz
Precision 3.5mm Connectors
Low SWR & Flat Response
Weinschel Product
- Useable to 28 GHz
- Precision 3.5mm Connectors
- Low SWR & Flat Response
- Weinschel Product
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
56-6 |
|
Product Name
|
56 Fixed Coaxial Attenuator (3.5mm, DC-26.5 GHz) |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuator Type
Digital
Number of Bits
6
Frequency
0.0 to 4 GHz
View Details
2 suppliers
Attenuator Type
Variable
Frequency
0.0 to 8 GHz
VSWR
1.3 :1
View Details