Weinschel 53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) 53-30-44-LIM

Description
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) - 53-30-44-LIM - APITech
Fairview, PA, United States
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz)
53-30-44-LIM
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) 53-30-44-LIM
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.

High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz)

  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Low Intermodulation Distortion Option.
  • Weinschel Product
    Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 53-30-44-LIM
Product Name 53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details