Spectrum Control TNC Between Series Adapters 5029

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
TNC Between Series Adapters - 5029 - APITech
Fairview, PA, United States
TNC Between Series Adapters
5029
TNC Between Series Adapters 5029
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5029
Product Name TNC Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details