APITech 4T150W Fixed Coaxial Attenuator (TNC, 150 W, DC-4 GHz) 4T150W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4T150W Fixed Coaxial Attenuator (TNC, 150 W, DC-4 GHz) - 4T150W - APITech
Fairview, PA, United States
4T150W Fixed Coaxial Attenuator (TNC, 150 W, DC-4 GHz)
4T150W
4T150W Fixed Coaxial Attenuator (TNC, 150 W, DC-4 GHz) 4T150W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4T150W
Product Name 4T150W Fixed Coaxial Attenuator (TNC, 150 W, DC-4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details