Mini-Circuits Attenuators FW-5A+

Description
5 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
5 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-5A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-5A+-ND
Attenuators 3157-FW-5A+-ND
5 DB FIXED ATT, DC - 12000 MHZ

5 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - FW-5A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-5A+
RF and Wireless - Attenuators FW-5A+
5 DB FIXED ATT, DC - 12000 MHZ

5 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site
Attenuators - FW-5A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-5A+
Attenuators FW-5A+
RF Attenuators 5dB 0 Hz ~ 12 GHz 50 Ohms 1.4W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 12 GHz 50 Ohms 1.4W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-5A+-ND FW-5A+ FW-5A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0100 GHz
View Details
30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details