Weinschel 46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz) 46-30-22-LIM

Description
Designed to meet environmental requirements of MIL-A-3933. Rugged injection molded connector dielectric Low Intermodulation option available. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Rugged injection molded connector dielectric Low Intermodulation option available. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz) - 46-30-22-LIM - APITech
Fairview, PA, United States
46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz)
46-30-22-LIM
46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz) 46-30-22-LIM
Designed to meet environmental requirements of MIL-A-3933. Rugged injection molded connector dielectric Low Intermodulation option available. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Rugged injection molded connector dielectric
  • Low Intermodulation option available.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 46-30-22-LIM
Product Name 46 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 25 W, 18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details