APITech 4280 Phase Shifter / Attenuator 4280-2

Description
Nominal Impedence: 50 Ohm Attenuation Range: 63.75 dB Attenuation Step Size: 0.25 dB Phase Shifter Range: 360° Phase Shifter Step: 5.625° Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet
Description
Nominal Impedence: 50 Ohm Attenuation Range: 63.75 dB Attenuation Step Size: 0.25 dB Phase Shifter Range: 360° Phase Shifter Step: 5.625° Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4280 Phase Shifter / Attenuator - 4280-2 - APITech
Fairview, PA, United States
4280 Phase Shifter / Attenuator
4280-2
4280 Phase Shifter / Attenuator 4280-2
Nominal Impedence: 50 Ohm Attenuation Range: 63.75 dB Attenuation Step Size: 0.25 dB Phase Shifter Range: 360° Phase Shifter Step: 5.625° Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X

Nominal Impedence: 50 Ohm

Attenuation Range: 63.75 dB

Attenuation Step Size: 0.25 dB

Phase Shifter Range: 360°

Phase Shifter Step: 5.625°

Max. RF Input Power: +23 dBm

RF Connector options: SMA (F)

Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible)

Hardware Compatability: Microsoft Windows, Apple Os X, Linux

Software Compatibility: Microsoft Windows, Apple Os X

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4280-2
Product Name 4280 Phase Shifter / Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details