Weinschel 422x PIN Switched Programmable Attenuator 4228-63.75

Description
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet
Description
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
422x PIN Switched Programmable Attenuator - 4228-63.75 - APITech
Fairview, PA, United States
422x PIN Switched Programmable Attenuator
4228-63.75
422x PIN Switched Programmable Attenuator 4228-63.75
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request

Frequency: 800 MHz - 3 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 63, 63.75 & 103 dB

Attenuation Step Size: 0.25 & 1 dB

Max. RF Input Power: +24 dBm

RF Connectors: SMA

Control: Parallel TTL

Special Configurations Available on Request

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4228-63.75
Product Name 422x PIN Switched Programmable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12343-364LF1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 4 GHz
Attenuation 0.2500 to 31.75 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details