APITech 4204 Series 75 Ohm Programmable Attenuators 4204-95.5

Description
Frequency: 35 MHz - 3 GHz Nominal Impedence: 75 Ohm Attenuation Range: 95.5 dB Attenuation Step Size: 0.5 dB Max. RF Input Power: +28 dBm RF Connector options: F-type Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet
Description
Frequency: 35 MHz - 3 GHz Nominal Impedence: 75 Ohm Attenuation Range: 95.5 dB Attenuation Step Size: 0.5 dB Max. RF Input Power: +28 dBm RF Connector options: F-type Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4204 Series 75 Ohm Programmable Attenuators - 4204-95.5 - APITech
Fairview, PA, United States
4204 Series 75 Ohm Programmable Attenuators
4204-95.5
4204 Series 75 Ohm Programmable Attenuators 4204-95.5
Frequency: 35 MHz - 3 GHz Nominal Impedence: 75 Ohm Attenuation Range: 95.5 dB Attenuation Step Size: 0.5 dB Max. RF Input Power: +28 dBm RF Connector options: F-type Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X

Frequency: 35 MHz - 3 GHz

Nominal Impedence: 75 Ohm

Attenuation Range: 95.5 dB

Attenuation Step Size: 0.5 dB

Max. RF Input Power: +28 dBm

RF Connector options: F-type

Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible)

Hardware Compatability: Microsoft Windows, Apple Os X, Linux

Software Compatibility: Microsoft Windows, Apple Os X

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4204-95.5
Product Name 4204 Series 75 Ohm Programmable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details