Spectrum Control 3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) 3331A-6

Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet
Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) - 3331A-6 - APITech
Fairview, PA, United States
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz)
3331A-6
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) 3331A-6
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
  • Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices.
  • Two Configurations - Round body Model 3330A and a hex body Model 3331A.
  • Ideal for Bulk Quantity Requirements.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3331A-6
Product Name 3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz)
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details