Spectrum Control 3330A General Purpose Attenuator (SMA Round body, DC-18 GHz) 3330A-10

Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet
Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Ideal for Bulk Quantity Requirements. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3330A General Purpose Attenuator (SMA Round body, DC-18 GHz) - 3330A-10 - APITech
Fairview, PA, United States
3330A General Purpose Attenuator (SMA Round body, DC-18 GHz)
3330A-10
3330A General Purpose Attenuator (SMA Round body, DC-18 GHz) 3330A-10
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Ideal for Bulk Quantity Requirements. Weinschel Product
  • Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices.
  • Ideal for Bulk Quantity Requirements.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3330A-10
Product Name 3330A General Purpose Attenuator (SMA Round body, DC-18 GHz)
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details