Weinschel 3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3200T-1E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz) Widest Selection of Attenuation Ranges & Steps Sizes AvailableModels:3200 T-1 3206T-1Other models may be available for Express delivery. Built-in TTL\CMOS Interface Driver Circuitry High Quality Construction and Connectors Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3 .0 GHz and Higher Frequencies Weinschel Product
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz) Widest Selection of Attenuation Ranges & Steps Sizes AvailableModels:3200 T-1 3206T-1Other models may be available for Express delivery. Built-in TTL\CMOS Interface Driver Circuitry High Quality Construction and Connectors Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3 .0 GHz and Higher Frequencies Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3200T-1E - APITech
Fairview, PA, United States
3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3200T-1E
3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3200T-1E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz) Widest Selection of Attenuation Ranges & Steps Sizes AvailableModels:3200 T-1 3206T-1Other models may be available for Express delivery. Built-in TTL\CMOS Interface Driver Circuitry High Quality Construction and Connectors Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3 .0 GHz and Higher Frequencies Weinschel Product

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz)

  • Widest Selection of Attenuation Ranges & Steps Sizes
  • AvailableModels:3200T-1 3206T-1Other models may be available for Express delivery.
  • Built-in TTL\CMOS Interface Driver Circuitry
  • High Quality Construction and Connectors
  • Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3.0 GHz and Higher Frequencies
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3200T-1E
Product Name 3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details