Weinschel 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-16.5

Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet
Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) - 32-16.5 - APITech
Fairview, PA, United States
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
32-16.5
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-16.5
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
  • Available in 0.5 dB increments from 0-20 dB.
  • Rugged injection molded connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC).
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 32-16.5
Product Name 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AV101-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details