APITech Powerfilm™ Flange Mount Attenuators 2ANA150

Description
Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request To request samples, please hit the "Contact Us" Button!
Datasheet
Description
Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request To request samples, please hit the "Contact Us" Button!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Flange Mount Attenuators - 2ANA150 - APITech
Fairview, PA, United States
Powerfilm™ Flange Mount Attenuators
2ANA150
Powerfilm™ Flange Mount Attenuators 2ANA150
Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request To request samples, please hit the "Contact Us" Button!

Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request

To request samples, please hit the "Contact Us" Button!

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2ANA150
Product Name Powerfilm™ Flange Mount Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details