Spectrum Control 275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) 275-3-11

Description
Compact Construction - Lowest size/power ratio. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Flat Response & Low SWR Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Flat Response & Low SWR Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) - 275-3-11 - APITech
Fairview, PA, United States
275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz)
275-3-11
275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) 275-3-11
Compact Construction - Lowest size/power ratio. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Flat Response & Low SWR Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Flat Response & Low SWR
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 275-3-11
Product Name 275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details