Spectrum Control Attenuator - Fixed Coaxial 272S-30

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 272S-30 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
272S-30
Attenuator - Fixed Coaxial 272S-30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 272S-30
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
Attenuation 15.5 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details