APITech 260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 260A-30-21

Description
Designed to meet environmental requirements of MIL-DTL-3933. Low Intermodulation (LIM) option available. Rugged injection molded connectors. 1 Kilowatt peak power. Weinschel Product Note: Model 260A supersedes Model 260.
Datasheet
Description
Designed to meet environmental requirements of MIL-DTL-3933. Low Intermodulation (LIM) option available. Rugged injection molded connectors. 1 Kilowatt peak power. Weinschel Product Note: Model 260A supersedes Model 260.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) - 260A-30-21 - APITech
Fairview, PA, United States
260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz)
260A-30-21
260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 260A-30-21
Designed to meet environmental requirements of MIL-DTL-3933. Low Intermodulation (LIM) option available. Rugged injection molded connectors. 1 Kilowatt peak power. Weinschel Product Note: Model 260A supersedes Model 260.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Low Intermodulation (LIM) option available.
  • Rugged injection molded connectors.
  • 1 Kilowatt peak power.
  • Weinschel Product
    Note: Model 260A supersedes Model 260.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 260A-30-21
Product Name 260A High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details