APITech 257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz) 257-30-44 -LIM

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz) - 257-30-44 -LIM - APITech
Fairview, PA, United States
257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz)
257-30-44 -LIM
257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz) 257-30-44 -LIM
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 10 Kilowatts peak, Conduction Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 257-30-44 -LIM
Product Name 257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM SOT23 Attenuator - 852-AA104-73LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 3.00E-4 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details