Weinschel 251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) 251-10-44

Description
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Datasheet
Description
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) - 251-10-44 - APITech
Fairview, PA, United States
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz)
251-10-44
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) 251-10-44
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
  • Bi-directional up to 200 Watts.
  • Convection Cooled.
  • RoHS
  • Available in 10, 20, 30, 40 dB. Other values available upon request.
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Weinschel Product
    Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 251-10-44
Product Name 251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA116-72 - 169199-AA116-72 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0040 to 2 GHz
View Details
2 suppliers
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details