APITech 23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz) 23-40- 44

Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz) - 23-40- 44 - APITech
Fairview, PA, United States
23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz)
23-40- 44
23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz) 23-40- 44
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 23-40- 44
Product Name 23 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details