Weinschel RF Power Meter 1806

Description
The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: 0.03% +2µW typical power measurement accuracy .003% substitution bridge accuracy Includes two type IV power meters & two built in temperature controllers for use with bolometer mounts (including HP Temperature Compensated Thermistor Mounts with cable P/N 138-652) Rack mountable Applications: RF Calibration Labs Used with System IIA to calibrate a wide variety of Tegam Gigatronics HP Other brands of RF power sensors and thermistor mounts Precision low level power measurement The Weinschel 1806 is designed for use with bolometer elements to measure high frequency or microwave power from 10µW to 30 mW. The 1806 also functions as a standard for the calibration of bolometers mounts, detectors, RF voltmeters, and for precision insertion loss measurements when used with the System IIA, automatic power meter calibration system.
Description
The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: 0.03% +2µW typical power measurement accuracy .003% substitution bridge accuracy Includes two type IV power meters & two built in temperature controllers for use with bolometer mounts (including HP Temperature Compensated Thermistor Mounts with cable P/N 138-652) Rack mountable Applications: RF Calibration Labs Used with System IIA to calibrate a wide variety of Tegam Gigatronics HP Other brands of RF power sensors and thermistor mounts Precision low level power measurement The Weinschel 1806 is designed for use with bolometer elements to measure high frequency or microwave power from 10µW to 30 mW. The 1806 also functions as a standard for the calibration of bolometers mounts, detectors, RF voltmeters, and for precision insertion loss measurements when used with the System IIA, automatic power meter calibration system.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 1806 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
1806
RF Power Meter 1806
The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: 0.03% +2µW typical power measurement accuracy .003% substitution bridge accuracy Includes two type IV power meters & two built in temperature controllers for use with bolometer mounts (including HP Temperature Compensated Thermistor Mounts with cable P/N 138-652) Rack mountable Applications: RF Calibration Labs Used with System IIA to calibrate a wide variety of Tegam Gigatronics HP Other brands of RF power sensors and thermistor mounts Precision low level power measurement The Weinschel 1806 is designed for use with bolometer elements to measure high frequency or microwave power from 10µW to 30 mW. The 1806 also functions as a standard for the calibration of bolometers mounts, detectors, RF voltmeters, and for precision insertion loss measurements when used with the System IIA, automatic power meter calibration system.

The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • 0.03% +2µW typical power measurement accuracy
  • .003% substitution bridge accuracy
  • Includes two type IV power meters & two built in temperature controllers for use with bolometer mounts (including HP Temperature Compensated Thermistor Mounts with cable P/N 138-652)
  • Rack mountable

Applications:

  • RF Calibration Labs
  • Used with System IIA to calibrate a wide variety of Tegam
  • Gigatronics
  • HP
  • Other brands of RF power sensors and thermistor mounts
  • Precision low level power measurement

The Weinschel 1806 is designed for use with bolometer elements to measure high frequency or microwave power from 10µW to 30 mW. The 1806 also functions as a standard for the calibration of bolometers mounts, detectors, RF voltmeters, and for precision insertion loss measurements when used with the System IIA, automatic power meter calibration system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 1806
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB589A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 2.65E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Power Meters - 4500B Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details