Spectrum Control 1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) 1580

Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test data supplied. Weinschel Brand Product.
Datasheet
Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test data supplied. Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) - 1580 - APITech
Fairview, PA, United States
1580 Resistive Power Divider (3.5mm, DC-26.5 GHz)
1580
1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) 1580
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test data supplied. Weinschel Brand Product.
  • Miniature Size & Lightweight - High power capability and high ambient temperature operation.
  • Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports.
  • Test Data - Insertion loss test data supplied.
  • Weinschel Brand Product.
Supplier's Site Datasheet
Divider 1580
The 1580 is a Divider from Weinschel. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Minimum Frequency: 0 Hz Maximum Frequency: 26.5 GHz Maximum Standing Wave Ratio: 1.7 dB Connector type (main signal): 3.5mm Female all Insertion Loss: 8.5 dB Amplitude Tracking : 1 dB Input Power: 1 Watts Input SWR (maximum): 1.7 dB Phase Tracking : 2 degree

The 1580 is a Divider from Weinschel. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Minimum Frequency: 0 Hz
  • Maximum Frequency: 26.5 GHz
  • Maximum Standing Wave Ratio: 1.7 dB
  • Connector type (main signal): 3.5mm Female all
  • Insertion Loss: 8.5 dB
  • Amplitude Tracking : 1 dB
  • Input Power: 1 Watts
  • Input SWR (maximum): 1.7 dB
  • Phase Tracking : 2 degree
Supplier's Site Datasheet

Technical Specifications

  APITech ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1580 1580
Product Name 1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) Divider
Category Passive
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 Way Power Divider - 5o34108631 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-E18673+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module
Insertion Loss 2.70 dB
View Details
2 suppliers