Spectrum Control 1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) 1548-13

Description
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Datasheet
Description
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) - 1548-13 - APITech
Fairview, PA, United States
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz)
1548-13
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) 1548-13
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
  • High Repeatability
  • Rugged Construction
  • Stainless Steel Construction
  • Weinschel Brand Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 1548-13
Product Name 1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details