API Delevan, Inc. Fixed Inductors SPD127R-104M

Description
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7652DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7652DKR-ND
Fixed Inductors DN7652DKR-ND
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7652TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7652TR-ND
Fixed Inductors DN7652TR-ND
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7652CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7652CT-ND
Fixed Inductors DN7652CT-ND
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7652DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details