Triad Magnetics Smoothing Filter Chokes C-36X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-36X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-36X
Smoothing Filter Chokes C-36X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1778-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1778-ND
Fixed Inductors 237-1778-ND
500mH Unshielded Wirewound Inductor 300mA 30Ohm Nonstandard

500mH Unshielded Wirewound Inductor 300mA 30Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 0.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 30 Ohms - 70218144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 30 Ohms
70218144
Inductor;Filter;Ind 0.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 30 Ohms 70218144
TRIAD chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 to 15 H. DC Current Ranges: 10 Ma to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

TRIAD chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 to 15 H. DC Current Ranges: 10 Ma to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site
Inductor, 500Mh, 0.3A, +50% -20%; Product Range Triad Magnetics - 98H3680 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 500Mh, 0.3A, +50% -20%; Product Range Triad Magnetics
98H3680
Inductor, 500Mh, 0.3A, +50% -20%; Product Range Triad Magnetics 98H3680
INDUCTOR, 500MH, 0.3A, +50% -20%; Product Range:-; Inductance:500mH; DC Current Rating:300mA; DC Resistance Max:30ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

INDUCTOR, 500MH, 0.3A, +50% -20%; Product Range:-; Inductance:500mH; DC Current Rating:300mA; DC Resistance Max:30ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-36X 237-1778-ND 70218144 98H3680
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 0.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 30 Ohms Inductor, 500Mh, 0.3A, +50% -20%; Product Range Triad Magnetics
Inductance Range 500000 microH 500000 microH 500000 microH
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
DCR 30 ohms 30 ohms 30 ohms 30 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details