API Delevan, Inc. Fixed Inductors SP1210R-682K

Description
6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-682KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-682KDKR-ND
Fixed Inductors SP1210R-682KDKR-ND
6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-682KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-682KTR-ND
Fixed Inductors SP1210R-682KTR-ND
6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-682KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-682KCT-ND
Fixed Inductors SP1210R-682KCT-ND
6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 576mA 630mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-682KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details