Triad Magnetics Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics C47U

Description
INDUCTOR, 75mH, 1A, + 50% / -20%; Product Range:-; Inductance:75mH; DC Current Rating:1A; DC Resistance Max:3ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Inductor Type:ChokeRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 75mH, 1A, + 50% / -20%; Product Range:-; Inductance:75mH; DC Current Rating:1A; DC Resistance Max:3ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Inductor Type:ChokeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics
03F734
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics 03F734
INDUCTOR, 75mH, 1A, + 50% / -20%; Product Range:-; Inductance:75mH; DC Current Rating:1A; DC Resistance Max:3ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Inductor Type:ChokeRoHS Compliant: Yes

INDUCTOR, 75mH, 1A, + 50% / -20%; Product Range:-; Inductance:75mH; DC Current Rating:1A; DC Resistance Max:3ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Inductor Type:ChokeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 03F734
Product Name Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details