API Delevan, Inc. Fixed Inductors SP1210-561K

Description
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-561K-ND
Fixed Inductors SP1210-561K-ND
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-561K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Specs
Q Factor 13
Standards and Certifications RoHS
EIA Case Size 0402 (1005m)
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details