TE Connectivity Surface Mount Inductors 36401E10NGTDF

Description
TE Connectivity 36401E10NGTDF
Request a Quote Datasheet
Description
TE Connectivity 36401E10NGTDF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7016908
Surface Mount Inductors 7016908
TE Connectivity 36401E10NGTDF

TE Connectivity 36401E10NGTDF

Supplier's Site
Surface Mount Inductors - 7016908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7016908P
Surface Mount Inductors 7016908P
TE Connectivity 36401E10NGTDF

TE Connectivity 36401E10NGTDF

Supplier's Site
Surface Mount Inductors - 1620060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1620060
Surface Mount Inductors 1620060
TE Connectivity 36401E10NGTDF

TE Connectivity 36401E10NGTDF

Supplier's Site
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01uH 500MHz Inductor and Choke
71-36401E10NGTDF
SMD 0.01uH 500MHz Inductor and Choke 71-36401E10NGTDF
SMD Inductor 0.01uH 2% 500MHz 0402 Unshielded Thin Film Product overview: 36401E10NGTDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.01uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E10NGTDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.01uH 2% 500MHz 0402 Unshielded Thin Film Product overview: 36401E10NGTDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.01uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E10NGTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129464TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129464TR-ND
Fixed Inductors A129464TR-ND
10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)

10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129464CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129464CT-ND
Fixed Inductors A129464CT-ND
10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)

10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 10Nh, 220Ma, +0.2Nh, 4.5Ghz; Inductance Sigmainductors Te Connectivity - 51R8394 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 220Ma, +0.2Nh, 4.5Ghz; Inductance Sigmainductors Te Connectivity
51R8394
Inductor, 10Nh, 220Ma, +0.2Nh, 4.5Ghz; Inductance Sigmainductors Te Connectivity 51R8394
INDUCTOR, 10NH, 220MA, +0.2nH, 4.5GHZ; Inductance:10nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:4.5GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 10NH, 220MA, +0.2nH, 4.5GHZ; Inductance:10nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:4.5GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7016908 7016908P 71-36401E10NGTDF A129464TR-ND 51R8394
Product Name Surface Mount Inductors Surface Mount Inductors SMD 0.01uH 500MHz Inductor and Choke Fixed Inductors Inductor, 10Nh, 220Ma, +0.2Nh, 4.5Ghz; Inductance Sigmainductors Te Connectivity
Q Factor 13 13
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Inductance Range 0.0100 microH 0.0100 microH 0.0100 microH
DCR 1.35 ohms 1.35 ohms 1.35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers