API Delevan, Inc. Fixed Inductors S1812R-393F

Description
39µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-393F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-393F-ND
Fixed Inductors S1812R-393F-ND
39µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

39µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-393F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details