SCHURTER Inc Filters - Common Mode Chokes DKIL-0246-2001

Description
Win Source Part Number: 1339831-DKIL-0246-20 01 Category: Filters - Common Mode Chokes Series: DKIL-1 Package: Bulk Voltage Rating - AC: 540V Voltage Rating - DC: 760V Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm) Current Rating (Max): 20A Standard Package: 10 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Product Status: Obsolete Approval Agency: UR DC Resistance (DCR) (Max): 6mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1339831-DKIL-0246-20 01 Category: Filters - Common Mode Chokes Series: DKIL-1 Package: Bulk Voltage Rating - AC: 540V Voltage Rating - DC: 760V Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm) Current Rating (Max): 20A Standard Package: 10 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Product Status: Obsolete Approval Agency: UR DC Resistance (DCR) (Max): 6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1339831-DKIL-0246-2001
Filters - Common Mode Chokes 1339831-DKIL-0246-2001
Win Source Part Number: 1339831-DKIL-0246-20 01 Category: Filters - Common Mode Chokes Series: DKIL-1 Package: Bulk Voltage Rating - AC: 540V Voltage Rating - DC: 760V Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm) Current Rating (Max): 20A Standard Package: 10 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Product Status: Obsolete Approval Agency: UR DC Resistance (DCR) (Max): 6mOhm

Win Source Part Number: 1339831-DKIL-0246-2001
Category: Filters - Common Mode Chokes
Series: DKIL-1
Package: Bulk
Voltage Rating - AC: 540V
Voltage Rating - DC: 760V
Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm)
Current Rating (Max): 20A
Standard Package: 10
Number of Lines: 2
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Product Status: Obsolete
Approval Agency: UR
DC Resistance (DCR) (Max): 6mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1339831-DKIL-0246-2001
Product Name Filters - Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details