TE Connectivity Chokes 2-1624116-6

Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .2 Impedance (OHM) : 40 Product Type Features Package Size Code : 0603
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .2 Impedance (OHM) : 40 Product Type Features Package Size Code : 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 2-1624116-6 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .2 Impedance (OHM) : 40 Product Type Features Package Size Code : 0603

Dimensions


  • Passive Component Dimensions (MM) : 1.6 x .8 x .8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 400
  • DC Resistance (OHM) : .2
  • Impedance (OHM) : 40

Product Type Features


  • Package Size Code : 0603
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2-1624116-6
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details