API Delevan, Inc. Fixed Inductors P1812R-472K

Description
4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7875CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7875CT-ND
Fixed Inductors DN7875CT-ND
4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7875TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7875TR-ND
Fixed Inductors DN7875TR-ND
4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7875DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7875DKR-ND
Fixed Inductors DN7875DKR-ND
4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7875CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details