API Delevan, Inc. Fixed Inductors HF1008-751J

Description
750nH Unshielded Inductor 275mA 1.95Ohm Max Nonstandard
Request a Quote Datasheet
Description
750nH Unshielded Inductor 275mA 1.95Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-751J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-751J-ND
Fixed Inductors HF1008-751J-ND
750nH Unshielded Inductor 275mA 1.95Ohm Max Nonstandard

750nH Unshielded Inductor 275mA 1.95Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-751J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520121KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details