CMC 100UH 1.6A 2LN SMD
100µH @ 10kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 30mOhm
CMC 100UH 1.6A 2LN SMD
Common Mode Chokes Dual 100uH 10kHz 1.6A 0.03Ohm DCR SMD T/R Product overview: CM6149R-104 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 100uH, 10kHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 100uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CM6149R-104 can be used for catalog matching and distributor lookup.
Manufacturer: API Delevan Inc.
Win Source Part Number: 1162171-CM6149R-104
Series: CM6149R
Packaging: Bulk
Operating Temperature Range: -55°C ~ 105°C
Package: Horizontal, 4 PC Pad
Mounting: SMD
Size: 0.285" L x 0.285" W (7.24mm x 7.24mm)
Number of Lines: 2
Inductance @ Frequency: 100μH @ 10kHz
Family Name: CM6149R
Categories: Filters
Manufacturer Homepage: www.delevan.com
Height (Maximum): 0.210" (5.33mm)
Current Rating (Maximum): 1.6A
DC Resistance (DCR) (Maximum): 30 mOhm
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 197-CM6149R-104CT-ND | 839-CM6149R-104 | 1162171-CM6149R-104 |
| Product Name | Common Mode Chokes | Dual SMD 100uH 10kHz Inductor and Choke | Common Mode Chokes - CM6149R-104 |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.0300 ohms | 0.0300 ohms | |
| Rated DC Current | 1600 milliamps | 1600 milliamps |